Search
Filters

B82432T1224K000

Part No : B82432T1224K000
Manufacturer : EPCOS (TDK)
Catalog : Fixed Inductors
Description : FIXED IND 220UH 130MA 7.5 OHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 220μH
Tolerance ±10%
Current Rating 130mA
DC Resistance (DCR) 7.5 Ohm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 4.5MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 796kHz
Mounting SMD (SMT)
Case / Package 1812
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1021732-B82432T1224K000
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
The B82432T1224K000 is a Ferrite Wirewound inductor, produced by EPCOS (TDK), assembled in the 1812 Reel - TR package. At the 796kHz specified test frequency, it supports a maximum DC resistance of 7.5 Ohm Max. It is ideal for driving 130mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 220μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 220μH
Tolerance ±10%
Current Rating 130mA
DC Resistance (DCR) 7.5 Ohm Max
Q @ Freq 20 @ 796kHz
Frequency - Self Resonant 4.5MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 796kHz
Mounting SMD (SMT)
Case / Package 1812
Height - Seated (Max) 0.134" (3.40mm)
Win Source Part Number 1021732-B82432T1224K000
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82432T1224K000
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
B82432T1224K000 Price

B82432T1224K000 Datasheet
B82432T1224K000 Application

B82432T1224K000 Replacement
B82432T1224K000 Pdf

B82432T1224K000 Pinout
B82432T1224K000 Image

B82432T1224K000 Picture
B82432T1224K000 In Stock

B82432T1224K000 Distributor
B82432T1224K000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
2.5 V to 5.5 V, 115 μA, Parallel Interface Single Voltage-Output 8-/10-/12-Bit DACs
12
IC MCU 8BIT 7KB OTP 28SOIC / 8-Bit CMOS Microcontrollers
84
VHF variable capacitance diode
37
TVS DIODE 3.3VWM SOD923
18744
IC USB POWER MANAGER 22-DFN
87

Top Sellers