Search
Filters

B82442H1153K000

Part No : B82442H1153K000
Manufacturer : EPCOS (TDK)
Catalog : Fixed Inductors
Description : FIXED IND 15UH 810MA 240 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,378 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±10%
Current Rating 810mA
DC Resistance (DCR) 240 mOhm Max
Q @ Freq 10 @ 2.52MHz
Frequency - Self Resonant 16MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Dimension 0.220" L x 0.197" W (5.60mm x 5.00mm)
Height - Seated (Max) 0.209" (5.30mm)
Win Source Part Number 1021742-B82442H1153K000
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
The B82442H1153K000 is a Ferrite Wirewound inductor, produced by EPCOS (TDK), assembled in the Reel - TR package. At the 2.52MHz specified test frequency, it supports a maximum DC resistance of 240 mOhm Max. It is ideal for driving 810mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 15μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 15μH
Tolerance ±10%
Current Rating 810mA
DC Resistance (DCR) 240 mOhm Max
Q @ Freq 10 @ 2.52MHz
Frequency - Self Resonant 16MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Dimension 0.220" L x 0.197" W (5.60mm x 5.00mm)
Height - Seated (Max) 0.209" (5.30mm)
Win Source Part Number 1021742-B82442H1153K000
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82442H1153K000
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
B82442H1153K000 Price

B82442H1153K000 Datasheet
B82442H1153K000 Application

B82442H1153K000 Replacement
B82442H1153K000 Pdf

B82442H1153K000 Pinout
B82442H1153K000 Image

B82442H1153K000 Picture
B82442H1153K000 In Stock

B82442H1153K000 Distributor
B82442H1153K000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
LM4132 SOT-23 Precision Low Dropout Voltage Reference | IC VREF SERIES 4.096V SOT23-5
81
N-channel MOS-FET
30
IC AMP RFIC 2.9GHZ 5V SOT-363
260
IC REG LDO 3.3V 0.12A SC70-5
200
SOP-8 SSR 1 FORM A
33
DIODE, SCHOTTKY, STANDARD, 5A, 1
625
IC OPAMP JFET 4MHZ 14SO

Top Sellers