Search
Filters

B82462A4105K000

Part No :
B82462A4105K000
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1MH 110MA 13 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1mH
Tolerance ±10%
Current Rating 110mA
Current - Saturation 180mA
DC Resistance (DCR) 13 Ohm Max
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 1021744-B82462A4105K000
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
The B82462A4105K000 is a Ferrite Wirewound inductor, produced by EPCOS (TDK), assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 13 Ohm Max. It is ideal for driving 110mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 1mH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1mH
Tolerance ±10%
Current Rating 110mA
Current - Saturation 180mA
DC Resistance (DCR) 13 Ohm Max
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 1021744-B82462A4105K000
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82462A4105K000
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
B82462A4105K000 Price

B82462A4105K000 Datasheet
B82462A4105K000 Application

B82462A4105K000 Replacement
B82462A4105K000 Pdf

B82462A4105K000 Pinout
B82462A4105K000 Image

B82462A4105K000 Picture
B82462A4105K000 In Stock

B82462A4105K000 Distributor
B82462A4105K000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Parallel Interface Unit
105
MEMS OSC XO 73.7280MHZ CMOS SMD
24
DIODE GEN PURP 600V 8A TO220AC
52
N-Channel Enhancement Mode Power MOSFET
605

Top Sellers