Search
Filters

B82496C3181J000

Part No : B82496C3181J000
Manufacturer : EPCOS (TDK)
Catalog : Fixed Inductors
Description : FIXED IND 180NH 120MA 6 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 180nH
Tolerance ±5%
Current Rating 120mA
DC Resistance (DCR) 6 Ohm Max
Q @ Freq 4 @ 25.2MHz
Frequency - Self Resonant 1.4GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 25.2MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 1021767-B82496C3181J000
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
The B82496C3181J000 is a Ceramic Wirewound inductor, produced by EPCOS (TDK), assembled in the 0603 (1608 Metric) Reel - TR package. At the 25.2MHz specified test frequency, it supports a maximum DC resistance of 6 Ohm Max. It is ideal for driving 120mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 180nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 180nH
Tolerance ±5%
Current Rating 120mA
DC Resistance (DCR) 6 Ohm Max
Q @ Freq 4 @ 25.2MHz
Frequency - Self Resonant 1.4GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 25.2MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.035" (0.90mm)
Win Source Part Number 1021767-B82496C3181J000
Popularity Medium
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82496C3181J000
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
B82496C3181J000 Price

B82496C3181J000 Datasheet
B82496C3181J000 Application

B82496C3181J000 Replacement
B82496C3181J000 Pdf

B82496C3181J000 Pinout
B82496C3181J000 Image

B82496C3181J000 Picture
B82496C3181J000 In Stock

B82496C3181J000 Distributor
B82496C3181J000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Low-Power, Low-Drift, +2.5V/+5V/+10V Precision Voltage References
587
High Voltage Silicon Diode ESJA SERIES
449
1 Form A/1 Form C 10A Small power relays | RELAY GEN PURPOSE SPST 10A 12V
80
N-CHANNEL CLAMPED 7.5mohm - 80A TO-220 FULLY PROTECTED MESH OVERLAY MOSFET
26
DIGITAL SIGNAL PROCESSORS
4
4 Mbit 512Kb x8, Uniform Block Low Voltage Single Supply Flash Memory | IC FLASH 4M PARALLEL 32TSOP
3

Top Sellers