Search
Filters

B82496C3220G000

Part No : B82496C3220G000
Manufacturer : EPCOS (TDK)
Catalog : Fixed Inductors
Description : FIXED IND 22NH 380MA 500 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 22nH
Tolerance ±2%
Current Rating 380mA
DC Resistance (DCR) 500 mOhm Max
Q @ Freq 14 @ 100MHz
Frequency - Self Resonant 4GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 1021768-B82496C3220G000
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
The B82496C3220G000 is a Ceramic Wirewound inductor, produced by EPCOS (TDK), assembled in the Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 500 mOhm Max. It is ideal for driving 380mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 22nH inductance and ±2% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer EPCOS (TDK)
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ceramic
Inductance 22nH
Tolerance ±2%
Current Rating 380mA
DC Resistance (DCR) 500 mOhm Max
Q @ Freq 14 @ 100MHz
Frequency - Self Resonant 4GHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Dimension 0.063" L x 0.031" W (1.60mm x 0.80mm)
Win Source Part Number 1021768-B82496C3220G000
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82496C3220G000
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
B82496C3220G000 Price

B82496C3220G000 Datasheet
B82496C3220G000 Application

B82496C3220G000 Replacement
B82496C3220G000 Pdf

B82496C3220G000 Pinout
B82496C3220G000 Image

B82496C3220G000 Picture
B82496C3220G000 In Stock

B82496C3220G000 Distributor
B82496C3220G000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
TRIAC 600V 8A DPAK
534
IC REG LDO 3.3V 0.5A TO220
449
Closed Loop Brushless Motor Adapter
1112
IC EEPROM 4KBIT 100KHZ SOT23-3
280
Snubberless TM high temperature 16 A Triacs | TRIAC ALTERNISTOR 600V TO220AB
1160
MOSFET N-CH 55V 75A TO-247
23
2 Megabit (256 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory with Embedded Algorithms
7

Top Sellers