Search
Filters

B82496C3560J

Part No :
B82496C3560J
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 56NH 250MA 1.2 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 8,000 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 80 pct.
Popularity Medium
Win Source Part Number 1021771-B82496C3560J
Height - Seated (Max) 0.035" (0.90mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -55°C to 150°C
DC Resistance (DCR) 1.2 Ohm Max
Current Rating 250mA
Tolerance ±5%
Inductance 56nH
Material - Core Ceramic
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer EPCOS (TDK)
Categories Inductors, Coils, Chokes
Q @ Freq 14 @ 100MHz
Frequency - Self Resonant 2.5GHz
Ratings AEC-Q200
The B82496C3560J is a Ceramic Wirewound inductor, produced by EPCOS (TDK), assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 1.2 Ohm Max. It is ideal for driving 250mA current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 56nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 80 pct.
Popularity Medium
Win Source Part Number 1021771-B82496C3560J
Height - Seated (Max) 0.035" (0.90mm)
Case / Package 0603 (1608 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -55°C to 150°C
DC Resistance (DCR) 1.2 Ohm Max
Current Rating 250mA
Tolerance ±5%
Inductance 56nH
Material - Core Ceramic
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer EPCOS (TDK)
Categories Inductors, Coils, Chokes
Q @ Freq 14 @ 100MHz
Frequency - Self Resonant 2.5GHz
Ratings AEC-Q200
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for B82496C3560J
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
B82496C3560J Price

B82496C3560J Datasheet
B82496C3560J Application

B82496C3560J Replacement
B82496C3560J Pdf

B82496C3560J Pinout
B82496C3560J Image

B82496C3560J Picture
B82496C3560J In Stock

B82496C3560J Distributor
B82496C3560J Fixed Inductors

Image
Mfr.Part No
Description
Stock
High Accuracy, Ultralow I Low Dropout Regulator
182
IC MCU 32BIT 256KB FLASH 179BGA
99
Quad 2-input NAND gate
3040
DIODE SCHOTTKY 20V 500MA SMD3
1518
TVS Diode Single Uni-Dir 33V 400W Automotive 2-Pin SMA T/R / TVS DIODE 33VWM 53.3VC SMA
766
DC and Switching Characteristics for MAX V Devices | IC CPLD 980MC 6.2NS 256FBGA
610

Top Sellers