The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

B82559A7103A025

Part No B82559A7103A025
Manufacturer EPCOS (TDK)
Catalog Fixed Inductors
Description FIXED IND 10UH 24A 2.2 MOHM SMD / SMT power inductors ERU 25, helically wound
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
Pricing & Ordering $4.051 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
8+
$6.6770
$53.416
19+
$5.4790
$104.101
29+
$5.3080
$153.932
39+
$5.1360
$200.304
51+
$4.9650
$253.215
68+
$4.4520
$302.736
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,200 pieces
MOQ: 8 pcs
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
Manufacturer EPCOS (TDK)
Packaging Bulk
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±7%
Current - Saturation 24A
Shielding Shielded
DC Resistance (DCR) 2.2mOhm
Temperature Range - Operating -40°C ~ 130°C
Inductance Frequency - Test 10kHz
Mounting Style SMD
Manufacturer Package Nonstandard
Dimension 0.996" L x 0.925" W (25.30mm x 23.50mm)
Height - Seated (Maximum) 0.506" (12.85mm)
Manufacturer Pack Quantity 240
MSL Level 1 (Unlimited)
Popularity Low
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Limited
Win Source Part Number 812885-B82559A7103A025

Description

The EPCOS (TDK) B82559A7103A025 is a wirewound type electronic component with a shielding feature. It has an inductance of 10μH and a tolerance of ±7%. The core material for this product is ferrite, and the current saturation is 24A. The DC resistance (DCR) for this product is 2.2mOhm. The temperature range for operating this product is -40°C to 130°C. The dimension for this product is 0.996" L x 0.925" W (25.30mm x 23.50mm), and the height - seated (maximum) is 0.506" (12.85mm). The packaging for this product is bulk, and the manufacturer package is nonstandard. The fake threat in the open market is 38 percent, and the supply and demand status is limited. This product is sold in a manufacturer pack quantity of 240, and the MSL level is 1 (Unlimited). The inductance frequency - test for this product is 10kHz.