LCBS-8-5-01

Part No :
LCBS-8-5-01
Manufacturer :
Catalog :
Board Supports
Description :
BRD SPT SNAP LOCK NYLON 5/16"
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
22+
$2.3440
$51.568
52+
$1.9520
$101.504
80+
$1.8960
$151.680
109+
$1.8390
$200.451
141+
$1.7830
$251.403
186+
$1.6150
$300.390
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 9,100 pieces
MOQ: 22 pcs
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
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Snap Lock
Mounting Snap Lock
Between Board Height 0.312" (7.92mm) 5/16"
Length - Overall 1.024" (26.00mm)
Support Hole Diameter 0.157" (3.99mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.008" to 0.055" (0.20mm to 1.40mm)
Features Winged
Material Nylon
Win Source Part Number 1024313-LCBS-8-5-01
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
The LCBS-8-5-01 is defined as Board Supports ,included in Hardware,Fasteners,Accessories group. The designer and manufactured of LCBS-8-5-01 is Essentra Components. It is available in WIN SOURCE PHI warehouse. The storage code of LCBS-8-5-01 is 439047. More detailed data for LCBS-8-5-01, feel free to contact us.
Products specifications
ECAD Module
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Holding Type Snap Lock
Mounting Snap Lock
Between Board Height 0.312" (7.92mm) 5/16"
Length - Overall 1.024" (26.00mm)
Support Hole Diameter 0.157" (3.99mm)
Support Panel Thickness 0.062" (1.57mm) 1/16"
Mounting Hole Diameter 0.187" (4.75mm) 3/16"
Mounting Panel Thickness 0.008" to 0.055" (0.20mm to 1.40mm)
Features Winged
Material Nylon
Win Source Part Number 1024313-LCBS-8-5-01
Popularity Medium
Fake Threat In the Open Market 31 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LCBS-8-5-01
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
LCBS-8-5-01 Price

LCBS-8-5-01 Datasheet
LCBS-8-5-01 Application

LCBS-8-5-01 Replacement
LCBS-8-5-01 Pdf

LCBS-8-5-01 Pinout
LCBS-8-5-01 Image

LCBS-8-5-01 Picture
LCBS-8-5-01 In Stock

LCBS-8-5-01 Distributor
LCBS-8-5-01 Board Supports

Image
Mfr.Part No
Description
Stock
IC DAC 12BIT V-OUT 16QFN
271
Satellite Communications | IC MMIC IQ DOWNCONV 24SMD
200
IC GATE DRIVER DUAL 4A 8-SOIC
10
IC ADC 16BIT 80MSPS 64-QFN / 1-Channel Single ADC Pipelined 80Msps 16-bit Parallel 64-Pin QFN EP Tube
10
DIODE ARRAY SCHOTTKY 100V TO3PW
255
IC PLL CLOCK DRIVER 28-PLCC
354
Miniature, 300MHz, Single-Supply, Rail-to-Rail Op Amps with Enable | IC OPAMP VFB 3 CIRCUIT 16QSOP
20
IC REG TRPL BUCK/LINEAR 28QSOP
20

Top Sellers