Search
Filters

MFTS8-20-48

HEX STANDOFF 8-32 NYLON 1-1/4"
Manufacturer: Essentra Components
rohs
Availability: 5,300 In Stock
The MFTS8-20-48 is defined as Board Spacers, Standoffs ,included in Hardware, Fasteners, Accessories group. The designer and manufactured of MFTS8-20-48 is Essentra Components. It is available in WIN SOURCE PHI warehouse. The storage code of MFTS8-20-48 is 510719. More detailed data for MFTS8-20-48, feel free to contact us.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Color Natural
Material Nylon
Diameter - Outside 0.250" (6.35mm) 1/4" Hex
Screw, Thread Size #8-32
Gender Male, Female
Threaded/Unthreaded Threaded
Type Hex Standoff
Status Obsolete(EOL)
Manufacturer Essentra Components
Categories Hardware, Fasteners, Accessories
Between Board Height 1.250" (31.75mm) 1 1/4"
Length - Overall 1.625" (41.28mm) 1 5/8"
Win Source Part Number 1094008-MFTS8-20-48
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
Color Natural
Material Nylon
Diameter - Outside 0.250" (6.35mm) 1/4" Hex
Screw, Thread Size #8-32
Gender Male, Female
Threaded/Unthreaded Threaded
Type Hex Standoff
Status Obsolete(EOL)
Manufacturer Essentra Components
Categories Hardware, Fasteners, Accessories
Between Board Height 1.250" (31.75mm) 1 1/4"
Length - Overall 1.625" (41.28mm) 1 5/8"
Win Source Part Number 1094008-MFTS8-20-48
MFTS8-20-48 Price

MFTS8-20-48 Datasheet
MFTS8-20-48 Application

MFTS8-20-48 Replacement
MFTS8-20-48 Pdf

MFTS8-20-48 Pinout
MFTS8-20-48 Image

MFTS8-20-48 Picture
MFTS8-20-48 In Stock

MFTS8-20-48 Distributor
MFTS8-20-48 Board Spacers, Standoffs

Image
Mfr.Part No
Description
Stock
2 Mb SPI Serial CMOS EEPROM
640
IC AMP 400MHZ MULTIPLEX 16-QSOP
1110
IC REG LDO ADJ 3A 10DFN
8000
RELAY OPTO SPST-NO 1A 4SMD
34721
Microstep Driver for up to 1.5A with stall Guard™
1
IC COMPARATOR DUAL 8-SOIC
10000
8-Bit Serial-In, Parallel-Out Shift Register
258
TRANS NPN/JFET N-CH 15V CPH5
124500