Search
Filters

MWSEA4-1-19

Part No : MWSEA4-1-19
Manufacturer : Essentra Components
Catalog : Cable Supports and Fasteners
Description : CBL CLIP WIRE SADDLE NAT ARROW
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 169 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Type Clip, Wire Saddle
Type Attributes Micro
Opening Size 0.291" L x 0.138" H (7.39mm x 3.51mm)
Mounting Arrowhead, Winged
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.370" (9.40mm)
Width 0.157" (4.00mm)
Height 0.315" (8.00mm)
Panel Hole Size 0.138" (3.51mm)
Material Flammability Rating UL94 V-0
Features Flame Retardant
Panel Thickness 0.024" ~ 0.063" (0.60mm ~ 1.60mm)
Win Source Part Number 766738-MWSEA4-1-19
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name MWSEA4
Introduction Date August 03, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
Essentra Components MWSEA4-1-19 is available at WIN SOURCE. Please review product page below for detailed information, including MWSEA4-1-19 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MWSEA4-1-19 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Type Clip, Wire Saddle
Type Attributes Micro
Opening Size 0.291" L x 0.138" H (7.39mm x 3.51mm)
Mounting Arrowhead, Winged
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.370" (9.40mm)
Width 0.157" (4.00mm)
Height 0.315" (8.00mm)
Panel Hole Size 0.138" (3.51mm)
Material Flammability Rating UL94 V-0
Features Flame Retardant
Panel Thickness 0.024" ~ 0.063" (0.60mm ~ 1.60mm)
Win Source Part Number 766738-MWSEA4-1-19
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Limited
Family Name MWSEA4
Introduction Date August 03, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2027
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MWSEA4-1-19
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
MWSEA4-1-19 Price

MWSEA4-1-19 Datasheet
MWSEA4-1-19 Application

MWSEA4-1-19 Replacement
MWSEA4-1-19 Pdf

MWSEA4-1-19 Pinout
MWSEA4-1-19 Image

MWSEA4-1-19 Picture
MWSEA4-1-19 In Stock

MWSEA4-1-19 Distributor
MWSEA4-1-19 Cable Supports and Fasteners

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 200V 3.8A TO252
6374
IC ADC 10BIT SRL 133K 20SSOP
915
VOLTAGE REGULATOR
126
SUPPLY-VOLTAGE SUPERVISORS
4
IC OPAMP GP 880KHZ RRO SC70-5
2407
3.3V Single Supply Video Difference Amplifier
40

Top Sellers