NSS-4-10-01

Part No :
NSS-4-10-01
Manufacturer :
Catalog :
Screws, Bolts
Description :
MACHINE SCREW PAN SLOTTED 4-40
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
110+
$0.4680
$51.480
260+
$0.3900
$101.400
400+
$0.3780
$151.200
545+
$0.3670
$200.015
705+
$0.3560
$250.980
935+
$0.3220
$301.070
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 30,000 pieces
MOQ: 110 pcs
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
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Slotted
Thread Size #4-40
Head Diameter 0.209" (5.30mm)
Head Height 0.070" (1.78mm)
Length - Below Head 0.625" (15.88mm) 5/8"
Length - Overall 0.695" (17.65mm)
Material Nylon
Win Source Part Number 1102169-NSS-4-10-01
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
The NSS-4-10-01 is defined as Screws, Bolts ,included in Hardware, Fasteners, Accessories group. The designer and manufactured of NSS-4-10-01 is Essentra Components. It is available in WIN SOURCE PHI warehouse. The storage code of NSS-4-10-01 is 518967. More detailed data for NSS-4-10-01, feel free to contact us.
Products specifications
ECAD Module
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Status Active
Type Machine Screw
Screw Head Type Pan Head
Drive Type Slotted
Thread Size #4-40
Head Diameter 0.209" (5.30mm)
Head Height 0.070" (1.78mm)
Length - Below Head 0.625" (15.88mm) 5/8"
Length - Overall 0.695" (17.65mm)
Material Nylon
Win Source Part Number 1102169-NSS-4-10-01
Popularity Medium
Fake Threat In the Open Market 39 pct.
Supply and Demand Status Sufficient
Application Field Used in Power Management
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NSS-4-10-01
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
NSS-4-10-01 Price

NSS-4-10-01 Datasheet
NSS-4-10-01 Application

NSS-4-10-01 Replacement
NSS-4-10-01 Pdf

NSS-4-10-01 Pinout
NSS-4-10-01 Image

NSS-4-10-01 Picture
NSS-4-10-01 In Stock

NSS-4-10-01 Distributor
NSS-4-10-01 Screws, Bolts

Image
Mfr.Part No
Description
Stock
IC FPGA 246 I/O 356BGA / FPGA FLEX 10KA Family 30K Gates 1728 Cells 125MHz 0.3um Technology 3.3V 356-Pin BGA
20
Trans GP BJT PNP 50V 0.15A 200mW 3-Pin SMT
1290
TVS DIODE 24VWM 40VC SOT23-3
600
3A, 2A and 1A High Voltage High-Side and Low-Side Gate Drivers | IC DVR HALF-BRIDGE HV 8-SOIC
94
PolySwitch™ Resettable Device Short Form Catalog
6000
CONN D-TYPE RCPT 68POS R/A SLDR
128
DUAL 1-OF-4 DATA SELECTORS/MULTIPLEXERS WITH 3-STATE OUTPUTS
600
24 and 40 Watt Peak Power Zener Transient Voltage Suppressors | TVS DIODE 3V 8.7V SOT23-3
98
IC TUNER AM/FM HD INTERFC 64LQFP
2590

Top Sellers