RLCBSC-8-01

Part No :
RLCBSC-8-01
Manufacturer :
Catalog :
Board Supports
Description :
BRD SPT SNAP LOCK NYLON 8MM
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
35+
$1.6150
$56.525
75+
$1.3450
$100.875
115+
$1.3060
$150.190
160+
$1.2670
$202.720
205+
$1.2290
$251.945
270+
$1.1130
$300.510
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 100 pieces
MOQ: 35 pcs
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
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Series RLCBSC
Holding Type Snap Lock
Mounting Snap Lock
Between Board Height 0.315" (8.00mm)
Support Hole Diameter 0.126" (3.20mm)
Support Panel Thickness 0.063" (1.60mm)
Mounting Hole Diameter 0.213" (5.40mm)
Mounting Panel Thickness 0.031" (0.80mm)
Features Locking, Reverse Mounting
Material Nylon
Win Source Part Number 793973-RLCBSC-8-01
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
Essentra Components RLCBSC-8-01 is available at WIN SOURCE. Please review product page below for detailed information, including RLCBSC-8-01 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for RLCBSC-8-01 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Hardware, Fasteners, Accessories
Manufacturer Essentra Components
Series RLCBSC
Holding Type Snap Lock
Mounting Snap Lock
Between Board Height 0.315" (8.00mm)
Support Hole Diameter 0.126" (3.20mm)
Support Panel Thickness 0.063" (1.60mm)
Mounting Hole Diameter 0.213" (5.40mm)
Mounting Panel Thickness 0.031" (0.80mm)
Features Locking, Reverse Mounting
Material Nylon
Win Source Part Number 793973-RLCBSC-8-01
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RLCBSC-8-01
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
RLCBSC-8-01 Price

RLCBSC-8-01 Datasheet
RLCBSC-8-01 Application

RLCBSC-8-01 Replacement
RLCBSC-8-01 Pdf

RLCBSC-8-01 Pinout
RLCBSC-8-01 Image

RLCBSC-8-01 Picture
RLCBSC-8-01 In Stock

RLCBSC-8-01 Distributor
RLCBSC-8-01 Board Supports

Image
Mfr.Part No
Description
Stock
3-LINE TO 8-LINE DECODERS/DEMULTIPLEXERS | IC 3-8 LINE DECODR/DEMUX 16-DIP
27
512 Kbit 64Kb x8 UV EPROM and OTP EPROM
574
FAST-TRANSIENT-RESPONSE 1-A LOW-DROPOUT VOLTAGE REGULATORS | IC REG LINEAR 5V 1A 20HTSSOP
1320
CMOS INTEGRATED DTMF RECEIVER, 3 VOLT VERSION
220
Wide Input 100V, 1A Synchronous Buck/Fly-Buck Converter | IC REG BCK FLYBCK ADJ 14HTSSOP
2000
DIODE AVALANCHE 600V 1A SOD57
365
IC ADC 12BIT 105MSPS QUAD 52QFN / 4-Channel Quad ADC 105Msps 12-bit Parallel/Serial (SPI)/LVDS 52-Pin QFN EP T/R
48

Top Sellers