SHKBS-8-01A-RT

Part No :
SHKBS-8-01A-RT
Manufacturer :
Catalog :
Cable Supports and Fasteners
Description :
CBL CLIP WIRE SADDLE NATURAL ADH
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
14+
$3.6500
$51.100
33+
$3.0390
$100.287
51+
$2.9520
$150.552
70+
$2.8640
$200.480
91+
$2.7770
$252.707
120+
$2.5150
$301.800
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 6,000 pieces
MOQ: 14 pcs
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
Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Status Active
Type Clip, Wire Saddle on Base
Type Attributes Round, Standoff
Opening Size 0.540" L x 0.530" H (13.72mm x 13.46mm)
Mounting Adhesive
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.710" (18.03mm)
Width 0.700" (17.78mm)
Height 1.280" (32.51mm)
Material Flammability Rating UL94 V-2
Adhesive Acrylic Based (RMS-15)
Win Source Part Number 1024311-SHKBS-8-01A-RT
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
The SHKBS-8-01A-RT is defined as Cable Supports and Fasteners ,included in Cables,Wires - Management group. The designer and manufactured of SHKBS-8-01A-RT is Essentra Components. It is available in WIN SOURCE PHI warehouse. The storage code of SHKBS-8-01A-RT is 439045. More detailed data for SHKBS-8-01A-RT, feel free to contact us.
Products specifications
ECAD Module
Categories Cables, Wires - Management
Manufacturer Essentra Components
Packaging Bulk
Status Active
Type Clip, Wire Saddle on Base
Type Attributes Round, Standoff
Opening Size 0.540" L x 0.530" H (13.72mm x 13.46mm)
Mounting Adhesive
Material Polyamide (PA66), Nylon 6/6
Color Natural
Length 0.710" (18.03mm)
Width 0.700" (17.78mm)
Height 1.280" (32.51mm)
Material Flammability Rating UL94 V-2
Adhesive Acrylic Based (RMS-15)
Win Source Part Number 1024311-SHKBS-8-01A-RT
Popularity Medium
Fake Threat In the Open Market 52 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SHKBS-8-01A-RT
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
SHKBS-8-01A-RT Price

SHKBS-8-01A-RT Datasheet
SHKBS-8-01A-RT Application

SHKBS-8-01A-RT Replacement
SHKBS-8-01A-RT Pdf

SHKBS-8-01A-RT Pinout
SHKBS-8-01A-RT Image

SHKBS-8-01A-RT Picture
SHKBS-8-01A-RT In Stock

SHKBS-8-01A-RT Distributor
SHKBS-8-01A-RT Cable Supports and Fasteners

Image
Mfr.Part No
Description
Stock
IC MPU MPC8XX 75MHZ 256BGA
214
SMPM PLUG TO PLUG .085 CBL 6"
30
IC DAC 14BIT CUR OUT 64-QFN / DAC 4-CH 14-bit 64-Pin QFN EP Tube
48
IC EEPROM 256KBIT 150NS 28SOIC
449
IC FM/TV FRONT END SOP8 TR
478
IC REG LDO 1.8V 0.5A TO252-3
500
Inductors for High Frequency Circuits Multilayer Ceramic | FIXED IND 1.1NH 1A 70 MOHM SMD
24100

Top Sellers