Search
Filters

MAX15041EVKIT+

Part No : MAX15041EVKIT+
Manufacturer : Maxim Integrated
Catalog : Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS
Description : KIT EVAL MAX15041ETE
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Voltage 3.3V
Current - Output 3A
Input Voltage 4.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX15041
Win Source Part Number MAX15041EVKIT+-208338
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
The MAX15041EVKIT+,offered by Maxim Integrated factory, is a Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS. It is divided into Programmers,Development Systems category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of MAX15041EVKIT+ is 208338 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Voltage 3.3V
Current - Output 3A
Input Voltage 4.5 V ~ 28 V
Regulator Topology Buck
Frequency - Switching 350kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX15041
Win Source Part Number MAX15041EVKIT+-208338
Popularity Medium
Fake Threat In the Open Market 46 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MAX15041EVKIT+
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
MAX15041EVKIT+ Price

MAX15041EVKIT+ Datasheet
MAX15041EVKIT+ Application

MAX15041EVKIT+ Replacement
MAX15041EVKIT+ Pdf

MAX15041EVKIT+ Pinout
MAX15041EVKIT+ Image

MAX15041EVKIT+ Picture
MAX15041EVKIT+ In Stock

MAX15041EVKIT+ Distributor
MAX15041EVKIT+ Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS

Image
Mfr.Part No
Description
Stock
2-Input Exclusive OR Gate
466
N-Channel Logic Level PWM Optimized UltraFET Trench Power MOSFETs
165
Quad Digitally Controlled Potentiometers
38
Synchronous Step-up DC/DC Converter for White LED Applications
11
13-BIT, OCTAL VOLTAGE-OUTPUT DAC WITH PARALLEL INTERFACE
226