Search
Filters

MAX8686EVKIT#

BOARD EVAL FOR MAX8686
Manufacturer: Maxim Integrated
rohs
Availability: 10 In Stock
The MAX8686EVKIT#,offered by Maxim Integrated factory, is a Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS. It is divided into Programmers,Development Systems category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of MAX8686EVKIT# is 215227 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Voltage 0.7 V ~ 5.5 V
Current - Output 25A
Input Voltage 4.5 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 300kHz ~ 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX8686
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number MAX8686EVKIT#-215227
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose DC/DC, Step Down
Outputs and Type 1, Non-Isolated
Output Voltage 0.7 V ~ 5.5 V
Current - Output 25A
Input Voltage 4.5 V ~ 20 V
Regulator Topology Buck
Frequency - Switching 300kHz ~ 1MHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX8686
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number MAX8686EVKIT#-215227
MAX8686EVKIT# Price

MAX8686EVKIT# Datasheet
MAX8686EVKIT# Application

MAX8686EVKIT# Replacement
MAX8686EVKIT# Pdf

MAX8686EVKIT# Pinout
MAX8686EVKIT# Image

MAX8686EVKIT# Picture
MAX8686EVKIT# In Stock

MAX8686EVKIT# Distributor
MAX8686EVKIT# Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS

Image
Mfr.Part No
Description
Stock
IC REG BOOST ADJ 1.8A SOT23-5
8400
Chip LED (0.3mm Height)
12000
SMBus 6-Channel LED Driver
2171
Micropower Synchronous Buck-Boost DC/DC Converter
1
FIXED IND 6.8UH 1.34A 120 MOHM
1000
200WATTS TRANSIENT VOLTAGE SUPPRESSOR 5.0 TO 170 VOLTS
15000
IC CPLD 384MC 9.2NS 144TQFP
900
TVS DIODE 8VWM 13.6VC SMC
3300