Search
Filters

MAXREFDES98#

REF DESIGN POE MAX5969A MAX17503
Manufacturer: Maxim Integrated
rohs
Availability: 1,728 In Stock
The MAXREFDES98#,offered by Maxim Integrated factory, is a Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS. It is divided into category.The in-stock inventory are stocked in our Philippines warehouse with ESD-protected.The components code of MAXREFDES98# is 216259 .Quickly check in-stock inventory by using the code with our customer services.
Products specifications
Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Non-Isolated
Power - Output 12.5W
Output Voltage 5V
Current - Output 2.5A
Input Voltage 36 V ~ 57 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX5969A, MAX17503
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number MAXREFDES98#-216259
For Same Day Shipping, Cut-Off time is 5PM GMT+8, Monday to Friday;
The Pre-Shipment Inspection (PSI) will be applied;
Taxes & VAT will not be included;
For more details, please check our FAQ page
Products specifications
Categories Development Boards, Kits, Programmers
Manufacturer Maxim Integrated
Part Status Active
Main Purpose Special Purpose DC/DC, Power Over Ethernet
Outputs and Type 1, Non-Isolated
Power - Output 12.5W
Output Voltage 5V
Current - Output 2.5A
Input Voltage 36 V ~ 57 V
Regulator Topology Buck
Frequency - Switching 300kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MAX5969A, MAX17503
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number MAXREFDES98#-216259
MAXREFDES98# Price

MAXREFDES98# Datasheet
MAXREFDES98# Application

MAXREFDES98# Replacement
MAXREFDES98# Pdf

MAXREFDES98# Pinout
MAXREFDES98# Image

MAXREFDES98# Picture
MAXREFDES98# In Stock

MAXREFDES98# Distributor
MAXREFDES98# Evaluation Boards - DC/DC & AC/DC(Off - Line)SMPS

Image
Mfr.Part No
Description
Stock
FAST SWITCHING N-CHANNEL SILICON POWER MOS FET
8858
DIODE ZENER 18V 1.5W DO214AA
1733
IC LED DRIVER OFFLINE 401MA 8SO
46
IC REG LDO 3.3V 1A TO220-3
1760