The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

EL3H7(D)(TA)-VG

Part No EL3H7(D)(TA)-VG
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISOLATOR 3.75KV TRANS 4-SSOP
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
Pricing & Ordering $0.039 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
880+
$0.0570
$50.160
2,130+
$0.0470
$100.110
3,335+
$0.0450
$150.075
4,550+
$0.0440
$200.200
5,815+
$0.0430
$250.045
7,895+
$0.0380
$300.010
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 156,500 pieces
MOQ: 880 pcs
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
Categories Isolators
Estimated Pruduction Lead Time 11 Weeks
Features Optoisolator Transistor Output 3750Vrms 1 Channel 4-SSOP
Manufacturer Everlight Electronics Co Ltd
Package Reel - TR
Operating Temperature Range -55°C ~ 110°C
Mounting Surface Mount
Package 4-SOIC (0.173", 4.40mm Width)
Case / Package 4-SSOP
Family Name EL3H7
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Quantity per package 5000
Fake Threat In the Open Market 77 pct.
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917985-EL3H7(D)(TA)-VG

Description

The Everlight Electronics Co Ltd 917985-EL3H7(D)(TA)-VG is a high popularity electronic component that is used in various applications. It is an optoisolator transistor output product that can provide an output of 3750Vrms with 1 channel and 4-SSOP package. This component has been designed to operate in a temperature range of -55°C to 110°C and can be mounted on the surface. It is a balanced supply and demand product with a high fake threat in the open market. The estimated production lead time for this component is 11 weeks. It is a high-quality product that can be trusted for its durability and efficiency.