Search
Filters

H11B255-V

Part No : H11B255-V
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 5KV DARL W/BASE 6DIP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 25μs, 18μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 55V
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1042138-H11B255-V
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
The H11B255-V, from Everlight Electronics Co Ltd, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-DIP package and available in Through Hole option.The Input-output isolation voltage is 5000Vrms. It is able to operate at 55V output voltage (Max)within a wide temperature range of -55°C to 100°C. The minimum CTR is 100% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 5000Vrms
Minimum DC Current Transfer Ratio 100% @ 10mA
Switching Turn-On and Turn-Off Time 25μs, 18μs
Input Type DC
Output Type Darlington with Base
Maximum Output Voltage 55V
Forward Voltage 1.2V
Continuous forward current- Max 60mA
Vce Saturation (Max) 1V
Temperature Range - Operating -55°C to 100°C
Mounting Through Hole
Case / Package 6-DIP
Win Source Part Number 1042138-H11B255-V
Popularity Medium
Fake Threat In the Open Market 40 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for H11B255-V
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
H11B255-V Price

H11B255-V Datasheet
H11B255-V Application

H11B255-V Replacement
H11B255-V Pdf

H11B255-V Pinout
H11B255-V Image

H11B255-V Picture
H11B255-V In Stock

H11B255-V Distributor
H11B255-V Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC MODULATOR DELTA-SIGMA 24TSSOP
30
Quad Digital Potentiometer
44
DRAM Chip DDR3L SDRAM 4Gbit 256Mx16 1.35V Automotive 96-Pin FBGA
30
OPTOISOLATOR 3.75KV TRIAC 4MFP
4
Dual, High Output, Programmable Gain Buffer
8
IC POWER DIST SWITCH DUAL 8-SOIC
87

Top Sellers