The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

IRM-2656

Part No IRM-2656
Manufacturer Everlight Electronics Co Ltd
Catalog Optical Sensors - Photo Detectors - Remote Receiver
Description SENSOR REMOTE REC 56.0KHZ 14M / Remote Receiver Sensor 56.0kHz 14m Through Hole
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
Pricing & Ordering $0.422 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
90+
$0.5660
$50.940
220+
$0.4640
$102.080
335+
$0.4500
$150.750
460+
$0.4350
$200.100
595+
$0.4210
$250.495
800+
$0.3770
$301.600
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,500 pieces
MOQ: 90 pcs
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
Category Sensors, Transducers - Optical Sensors - Photo Detectors - Remote Receiver
Mfr Everlight Electronics Co Ltd
Package Bulk
Product Status Obsolete
Sensing Distance 14m
B.P.F. Center Frequency 56.0kHz
Voltage - Supply 4.5 V ~ 5.5 V
Current - Supply 1.2 mA
Orientation Side View
Mounting Type Through Hole
Temperature Range - Operating -25°C ~ 85°C (TA)
Standard Package 250 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8527.99.4000
Win Source Part Number 875268-IRM-2656
Fake Threat In the Open Market 62pct.

Description

The 875268-IRM-2656 is a remote receiver photo detector from Everlight Electronics Co Ltd. It is a through-hole component packaged in bulk with a standard package of 250 pcs. The photo detector has a current supply of 1.2mA and a sensing distance of 14m. It operates at a B.P.F. center frequency of 56.0kHz and requires a voltage supply of 4.5V to 5.5V. The 875268-IRM-2656 is suitable for applications that require remote sensing and detection.