Search
Filters

CLC1009IST5X

Part No : CLC1009IST5X
Manufacturer : Exar Corporation
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : AMP RAIL-TO-RAIL SINGLE, 0.2MA,
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 27 V/μs
Gain Bandwidth Product (GBP) 20MHz
-3db Bandwidth 18MHz
Current - Input Bias 0.37μA
Voltage - Input Offset 1.5mV
Operating Supply Current 208μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1029392-CLC1009IST5X
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Channel Output Current 8.5mA
The CLC1009IST5X Voltage Feedback amplifier, manufactured by Exar Corporation, optimized for voltage operation as low as 2.5 V and up to 5.5 V. The CLC1009IST5X provides the temperature range of -40°C to 85°C , 0.37μA input bias current,27 V/μs slew rate, 1.5mV input offset voltage and 208μA operating supply current.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Status Active
Amplifier Type Voltage Feedback
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 27 V/μs
Gain Bandwidth Product (GBP) 20MHz
-3db Bandwidth 18MHz
Current - Input Bias 0.37μA
Voltage - Input Offset 1.5mV
Operating Supply Current 208μA
Supply Voltage - Operating 2.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Win Source Part Number 1029392-CLC1009IST5X
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
Channel Output Current 8.5mA
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for CLC1009IST5X
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
CLC1009IST5X Price

CLC1009IST5X Datasheet
CLC1009IST5X Application

CLC1009IST5X Replacement
CLC1009IST5X Pdf

CLC1009IST5X Pinout
CLC1009IST5X Image

CLC1009IST5X Picture
CLC1009IST5X In Stock

CLC1009IST5X Distributor
CLC1009IST5X Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
Electro-Static Discharge TESD05N4U Quad-Direction TVS Diode
626
N-CHANNEL 30V - 0.01 ohm - 55A D2PAK STripFET] POWER MOSFET
6
3-WIRE SERIAL INTERFACE REAL-TIME CLOCK ICs WITH VOLTAGE MONITORING FUNCTION  
31
FIXED IND 1UH 24A 1.17 MOHM SMD / POWER-CHOKE WE-HCC 1210 (Ferrite)
21
MOSFET N-CH 24V 12A IPAK
30
DIODE SCHOTTKY 20V 3A SMA
305

Top Sellers