Search
Filters

SP3086EEN-L

Part No : SP3086EEN-L
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 ESD 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,041 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1101220-SP3086EEN-L
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX13089ECSD+;  SP3086EEN-L/TR;   SN65HVD3082EDGKG4; 
The Exar Corporation SP3086EEN-L is 4.5 V to 5.5 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 20Mbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SP3086EEN-L is 100mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 100mV
Data Rate 20Mbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1101220-SP3086EEN-L
Popularity Medium
Fake Threat In the Open Market 38 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
MAX13089ECSD+;  SP3086EEN-L/TR;   SN65HVD3082EDGKG4; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3086EEN-L
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
SP3086EEN-L Price

SP3086EEN-L Datasheet
SP3086EEN-L Application

SP3086EEN-L Replacement
SP3086EEN-L Pdf

SP3086EEN-L Pinout
SP3086EEN-L Image

SP3086EEN-L Picture
SP3086EEN-L In Stock

SP3086EEN-L Distributor
SP3086EEN-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC REG CTRLR MULT TOPOLOGY 16DIP
4
IC REG LDO 2.5V 0.1A SOT23-5
175
IC DRIVER LVDS 8-SOIC
246
IC FLASH 32MBIT 70NS 48TSOP
Low-Jitter, Low-Noise LVPECL-to-LVDS Level Translator in an SC70 Package | IC
1650

Top Sellers