Search
Filters

SP3222EBEY-L/TR

IC TXRX RS232 ESD TRUE 20TSSOP
Manufacturer: Exar Corporation
rohs
Rated 5/5 based on 1 customer reviews
Availability: 24,998 In Stock
Not enough quantity?
The Exar Corporation SP3222EBEY-L/TR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 20-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SP3222EBEY-L/TR is 300mV.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1101250-SP3222EBEY-L/TR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 1101250-SP3222EBEY-L/TR
SP3222EBEY-L/TR Price

SP3222EBEY-L/TR Datasheet
SP3222EBEY-L/TR Application

SP3222EBEY-L/TR Replacement
SP3222EBEY-L/TR Pdf

SP3222EBEY-L/TR Pinout
SP3222EBEY-L/TR Image

SP3222EBEY-L/TR Picture
SP3222EBEY-L/TR In Stock

SP3222EBEY-L/TR Distributor
SP3222EBEY-L/TR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC VREF SHUNT 1.225V SOT23
10960
IC LINE DRV/RCVR DIFF PAIR 8SOIC
28
IC SRAM 18MBIT 200MHZ 100TQFP
3128
DC/DC CONVERTER 2.5V 20W
188
General-Purpose Switching Device Applications
4000
CMOS Quad 2-Input NAND Gate
199
IC DGTL POT 5K 129TAPS 8-MSOP
2685