Search
Filters

SP3223ECY-L/TR

Part No : SP3223ECY-L/TR
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 INTELLIGNT 20TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,782 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1101258-SP3223ECY-L/TR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The Exar Corporation SP3223ECY-L/TR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 235Kbps are guaranteed at worst case load conditions. It is available in 20-TSSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3223ECY-L/TR is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 235Kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1101258-SP3223ECY-L/TR
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3223ECY-L/TR
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
SP3223ECY-L/TR Price

SP3223ECY-L/TR Datasheet
SP3223ECY-L/TR Application

SP3223ECY-L/TR Replacement
SP3223ECY-L/TR Pdf

SP3223ECY-L/TR Pinout
SP3223ECY-L/TR Image

SP3223ECY-L/TR Picture
SP3223ECY-L/TR In Stock

SP3223ECY-L/TR Distributor
SP3223ECY-L/TR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC CONTACTLESS READER 32HVQFN
309
Switching, Inverter Circuit, Interface Circuit and Driver Circuit Applications
5
High-Efficiency, Triple-Output System Power Supply Controller for Notebook Computers | IC PWR SUPPLY CONTROLLER 28TQFN
132
Voltage-Output, 12-Bit Multiplying DACs | IC DAC 12BIT V-OUT 24SOIC
FIXED IND 800NH 31A 1.3 MOHM SMD
15
6-UNIT 320mA TRANSISTOR ARRAY WITH CLAMP DIODE AND STROBE
1
IC SUPERVISOR VOLT DET W/SEPARAT
280

Top Sellers