Search
Filters

SP3224ECA-L

Part No : SP3224ECA-L
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 ESD 20SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,511 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1101261-SP3224ECA-L
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
The Exar Corporation SP3224ECA-L is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 20-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3224ECA-L is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-SSOP
Win Source Part Number 1101261-SP3224ECA-L
Popularity Medium
Fake Threat In the Open Market 63 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3224ECA-L
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
SP3224ECA-L Price

SP3224ECA-L Datasheet
SP3224ECA-L Application

SP3224ECA-L Replacement
SP3224ECA-L Pdf

SP3224ECA-L Pinout
SP3224ECA-L Image

SP3224ECA-L Picture
SP3224ECA-L In Stock

SP3224ECA-L Distributor
SP3224ECA-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC BUF NON-INVERT 5.25V 20QSOP
235
POWER TRANSISTOR MODULE
IC UART SINGLE 48TQFP
415
SCHOTTKY RECTIFIER | DIODE SCHOTTKY 30V 2A SMB
5000
Schottky Barrier Rectifiers Reverse Voltage 20 to 200V Forward Current 3.0A
1250
IC DGTL POT 20K 1024POS 10MSOP
90
Preamplifier for Remote Control Use
10
DUAL MONOSTABLE MULTIVIBRATORS WITH SCHMITT-TRIGGER INPUTS
152

Top Sellers