Search
Filters

SP3226ECA-L

Part No :
SP3226ECA-L
Manufacturer :
Catalog :
Interface - Drivers,Receivers,Transceivers
Description :
IC TXRX RS232 ESD SD 16SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 800 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1101271-SP3226ECA-L
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
The Exar Corporation SP3226ECA-L is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3226ECA-L is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Obsolete(EOL)
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1101271-SP3226ECA-L
Popularity Medium
Fake Threat In the Open Market 51 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3226ECA-L
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
SP3226ECA-L Price

SP3226ECA-L Datasheet
SP3226ECA-L Application

SP3226ECA-L Replacement
SP3226ECA-L Pdf

SP3226ECA-L Pinout
SP3226ECA-L Image

SP3226ECA-L Picture
SP3226ECA-L In Stock

SP3226ECA-L Distributor
SP3226ECA-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC GATE OR 4CH 2-INP 14-TSSOP
IC REG CTRLR BUCK 16QSOP / DC/DC Cntrlr Single-OUT Step Down 330kHz 16-Pin QSOP
352
IC LI-ION BATT PROTECT 16-TSSOP
190
EPITAXIAL PLANAR NPN TRANSISTOR (SWITCHING, INTERFACE CIRCUIT AND DRIVER CIRCUIT)
400
Monolithic Dual N-Channel JFET
30
IC REG BUCK ADJ 5A TO220-7
302
ADJUSTABLE AND FIXED LOW-DROPOUT VOLTAGE REGULATOR
1239

Top Sellers