Search
Filters

SP3232EBCA-L

Part No : SP3232EBCA-L
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 ESD TRUE 16SSOP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
70+
$0.760
$53.200
160+
$0.643
$102.880
245+
$0.623
$152.635
335+
$0.604
$202.340
430+
$0.584
$251.120
575+
$0.526
$302.450
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 3,504 pieces can ship immediately
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1101279-SP3232EBCA-L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
The Exar Corporation SP3232EBCA-L is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-SSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3232EBCA-L is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 16-SSOP
Win Source Part Number 1101279-SP3232EBCA-L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 58 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3232EBCA-L
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
SP3232EBCA-L Price

SP3232EBCA-L Datasheet
SP3232EBCA-L Application

SP3232EBCA-L Replacement
SP3232EBCA-L Pdf

SP3232EBCA-L Pinout
SP3232EBCA-L Image

SP3232EBCA-L Picture
SP3232EBCA-L In Stock

SP3232EBCA-L Distributor
SP3232EBCA-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
N- and P-Channel 30-V (D-S) MOSFET
7
LED RGB 624/527/470NM 1411
20
Power MOSFET
3250
512 Kilobit (64 K x 8-Bit) CMOS 12.0 Volt, Bulk Erase Flash Memory
682
64 MEDO DRAM (8-Mword X 8-bit) 8 k Refresh/4 k Refresh
108
IC GATE XOR 1CH 2-INP ESV
4495

Top Sellers