Search
Filters

SP3232EBET-L/TR

Part No : SP3232EBET-L/TR
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 ESD TRUE 16SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,967 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1101283-SP3232EBET-L/TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals
The Exar Corporation SP3232EBET-L/TR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 16-SOIC and Reel - TR package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SP3232EBET-L/TR is 300mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 2/2
Duplex Full
Receiver Hysteresis 300mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 1101283-SP3232EBET-L/TR
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Balance
Application Field Used in Portable Devices, Computers & Computer Peripherals
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3232EBET-L/TR
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
SP3232EBET-L/TR Price

SP3232EBET-L/TR Datasheet
SP3232EBET-L/TR Application

SP3232EBET-L/TR Replacement
SP3232EBET-L/TR Pdf

SP3232EBET-L/TR Pinout
SP3232EBET-L/TR Image

SP3232EBET-L/TR Picture
SP3232EBET-L/TR In Stock

SP3232EBET-L/TR Distributor
SP3232EBET-L/TR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
DC/DC CONVERTERS 28 VOLT INPUT
2
500kHz High Efficiency 3A Switching Regulator
302
IC OPAMP GP 12MHZ RRO 16QFN
344
Touch Screen Digitizer
1001
IC MCU 8BIT 60KB FLASH 44LQFP
6
DIODE GEN PURP 600V 1A DO204AL
6600
TRANS NPN 80V 0.5A MINI PWR
374

Top Sellers