Search
Filters

SP3238ECA-L/TR

Part No : SP3238ECA-L/TR
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232 INTELLIGENT 28SSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,831 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1101296-SP3238ECA-L/TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
The Exar Corporation SP3238ECA-L/TR is 3 V to 5.5 V powered Transceiver for RS232 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-SSOP and Reel - TR package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP3238ECA-L/TR is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 5/3
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3 V to 5.5 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-SSOP
Win Source Part Number 1101296-SP3238ECA-L/TR
Popularity Medium
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3238ECA-L/TR
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
SP3238ECA-L/TR Price

SP3238ECA-L/TR Datasheet
SP3238ECA-L/TR Application

SP3238ECA-L/TR Replacement
SP3238ECA-L/TR Pdf

SP3238ECA-L/TR Pinout
SP3238ECA-L/TR Image

SP3238ECA-L/TR Picture
SP3238ECA-L/TR In Stock

SP3238ECA-L/TR Distributor
SP3238ECA-L/TR Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
Single P-channel MOSFET
3246
IC TRANSCVR TRI-ST 16BIT 48TSSOP
565
IC BUFF/DVR TRI-ST DUAL 20SOIC
550
DIODE ZENER 20V 300MW SOD323
3639
LM2852 2A 500/1500kHz Synchronous SIMPLE SWITCHER® Buck Regulator | IC REG BUCK 3.3V 2A 14HTSSOP
261

Top Sellers