Search
Filters

SP336ECY-L

Part No : SP336ECY-L
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS232/485 PROG 28TSSOP
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,393 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1101329-SP336ECY-L
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
The Exar Corporation SP336ECY-L is 3.3V, 5V powered Transceiver for RS232, RS422, RS485 communication protocol. Data rates greater than 250kbps are guaranteed at worst case load conditions. It is available in 28-TSSOP and Tube/Rail package. The temperature requirements are typically an operating temperature range of 0°C to 70°C .The valid signal level of SP336ECY-L is 500mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS232, RS422, RS485
Number of Drivers/Receivers 4/4
Duplex Full
Receiver Hysteresis 500mV
Data Rate 250kbps
Supply Voltage - Operating 3.3V, 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 28-TSSOP
Win Source Part Number 1101329-SP336ECY-L
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP336ECY-L
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
SP336ECY-L Price

SP336ECY-L Datasheet
SP336ECY-L Application

SP336ECY-L Replacement
SP336ECY-L Pdf

SP336ECY-L Pinout
SP336ECY-L Image

SP336ECY-L Picture
SP336ECY-L In Stock

SP336ECY-L Distributor
SP336ECY-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
IC 12BIT 2.7V HS ADC 8SON
25
CAP TANT 22UF 16V 10% 1411
370
IC PWR SW USB 2.87A 1CH 8MSOP
18
3-Pin Microprocessor Reset Circuits
355
TVS DIODE 5VWM 9.2VC POWERMITE
600