Search
Filters

SP3497EEN-L

Part No : SP3497EEN-L
Manufacturer : Exar Corporation
Catalog : Interface - Drivers,Receivers,Transceivers
Description : IC TXRX RS485/RS422 ESD 14SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,340 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 32Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1101341-SP3497EEN-L
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
The Exar Corporation SP3497EEN-L is 3 V to 3.6 V powered Transceiver for RS422, RS485 communication protocol. Data rates greater than 32Mbps are guaranteed at worst case load conditions. It is available in 14-SOIC and Tube/Rail package. The temperature requirements are typically an operating temperature range of -40°C to 85°C .The valid signal level of SP3497EEN-L is 25mV.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Tube/Rail
Status Active
Type Transceiver
Protocol RS422, RS485
Number of Drivers/Receivers 1/1
Duplex Full
Receiver Hysteresis 25mV
Data Rate 32Mbps
Supply Voltage - Operating 3 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 14-SOIC
Win Source Part Number 1101341-SP3497EEN-L
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SP3497EEN-L
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
SP3497EEN-L Price

SP3497EEN-L Datasheet
SP3497EEN-L Application

SP3497EEN-L Replacement
SP3497EEN-L Pdf

SP3497EEN-L Pinout
SP3497EEN-L Image

SP3497EEN-L Picture
SP3497EEN-L In Stock

SP3497EEN-L Distributor
SP3497EEN-L Interface - Drivers,Receivers,Transceivers

Image
Mfr.Part No
Description
Stock
SENSOR LINEAR ANALOG SSO3
278
The TC9155/56AP is an optimum C2MOS IC which has been designed for electronization of tone control of audio equipment with the following features
7
512K X 8 Bit CMOS 3.0 Volt-only, Boot Sector Flash Memory
1
Precision Analog-to-Digital Converter (ADC) and Digital-to-Analog Converter (DAC) with 8051 Microcontroller and Flash Memory
74
CONN SOCKET PLCC 32POS TIN
40
Dual 2-to-4 line decoder/demultiplexer
17

Top Sellers