Search
Filters

SPX3940M3-L-5-0/TR

Part No : SPX3940M3-L-5-0/TR
Manufacturer : Exar Corporation
Catalog : PMIC - Voltage Regulators - Linear
Description : IC REG LDO 5V 1A SOT223
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 1A
Output Current 1A
Operating Supply Current 25mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1101685-SPX3940M3-L-5-0/TR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
Exar Corporation SPX3940M3-L-5-0/TR, 1A Fixed REG LDO, offers a maximum input voltage of 16V, with a 0.55V @ 1A maximum drop voltage. The SPX3940M3-L-5-0/TR is fully intergrated into a SOT-223 package, opreating at different temperatures from -40°C to 125°C, with 5V nominal voltage.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 16V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.55V @ 1A
Output Current 1A
Operating Supply Current 25mA
Control Protection Features Over Current, Over Temperature, Reverse Polarity, Short Circuit, Transient Voltage
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 1101685-SPX3940M3-L-5-0/TR
Popularity Medium
Fake Threat In the Open Market 69 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SPX3940M3-L-5-0/TR
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
SPX3940M3-L-5-0/TR Price

SPX3940M3-L-5-0/TR Datasheet
SPX3940M3-L-5-0/TR Application

SPX3940M3-L-5-0/TR Replacement
SPX3940M3-L-5-0/TR Pdf

SPX3940M3-L-5-0/TR Pinout
SPX3940M3-L-5-0/TR Image

SPX3940M3-L-5-0/TR Picture
SPX3940M3-L-5-0/TR In Stock

SPX3940M3-L-5-0/TR Distributor
SPX3940M3-L-5-0/TR PMIC - Voltage Regulators - Linear

Image
Mfr.Part No
Description
Stock
IC SMART CARD READER W/PM 28-QFN
114
IC ASK TRANSMITTER UHF 8SOIC
241
IC DAC 24BIT 2CH 16TSSOP
129
Audio Signal Processor for Car Deck(Decode only Dolby B-type NR with PB Amp.)
160
Advanced+ Boot Block Flash Memory (C3)
18
FILTER LC(PI) 150MHZ SMD
11000
IC OPAMP GP 3MHZ RRO 8SOIC
940

Top Sellers