Search
Filters

XR1008ISO8X

Part No : XR1008ISO8X
Manufacturer : Exar Corporation
Catalog : Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Description : IC AMP R-R 0.2MA 35MHZ SGL 8SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,525 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 50 V/μs
Gain Bandwidth Product (GBP) 33MHz
-3db Bandwidth 35MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 5mV
Operating Supply Current 505μA
Channel Output Current 15mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1119490-XR1008ISO8X
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
XR1008 / XR2008 single / dual amplifier can consume only 505渭A supply current to provide 75MHz bandwidth, while the lower power XR1009 / XR2009 single / dual amplifier can consume only 208渭A supply current conditions 35MHz bandwidth.聽The XR1008 / XR2008 family of devices offers six times the bandwidth compared to competing products on the market today, while the XR1009 / XR2009 family of devices, which consume less power, can achieve three times their bandwidth.聽
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 50 V/μs
Gain Bandwidth Product (GBP) 33MHz
-3db Bandwidth 35MHz
Current - Input Bias 1.2μA
Voltage - Input Offset 5mV
Operating Supply Current 505μA
Channel Output Current 15mA
Supply Voltage - Operating 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1119490-XR1008ISO8X
Popularity Medium
Fake Threat In the Open Market 34 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for XR1008ISO8X
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
XR1008ISO8X Price

XR1008ISO8X Datasheet
XR1008ISO8X Application

XR1008ISO8X Replacement
XR1008ISO8X Pdf

XR1008ISO8X Pinout
XR1008ISO8X Image

XR1008ISO8X Picture
XR1008ISO8X In Stock

XR1008ISO8X Distributor
XR1008ISO8X Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps

Image
Mfr.Part No
Description
Stock
IC MULTIPLEXER DUAL 4X1 16SOIC
1798
Video/Imaging Fixed-Point Digital Signal Processors | IC FIXED-POINT DSP 548-FCBGA
42
IC MPU SUPERVISORY CIRCUIT 8-DIP
55
DIODE ZENER 5.6V 500MW SOD123
20959
IC OPAMP INSTR 150KHZ 16SOIC
1000
IC ADC 18BIT PAR 1.25M 48VQFN
1027

Top Sellers