Search
Filters

BLP55-3300G

AC/DC CONVERTER 3.3V 5V 12V 55W
Manufacturer: Bel Power Solutions
rohs
Rated 5/5 based on 1 customer reviews
The BLP55-3300G is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of BLP55-3300G is Bel Power Solutions. It is available in WIN SOURCE Shenzhen warehouse. The storage code of BLP55-3300G is 81186. More detailed data for BLP55-3300G, feel free to contact us.
Quantity
Price
Ext. Price
2+
€41.614
€83.227
3+
€31.210
€93.631
10+
€28.089
€280.893
Availability: 47 In Stock
Not enough quantity? Need immediate assistance?
MOQ: 2 pcs
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Bel-Power-Solutions
Series BLP55
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Current - Output (Max) 7A, 4A, 1A
Power (Watts) 55W
Applications ITE (Commercial)
Voltage - Isolation 4.242kV (4242V)
Efficiency 70%
Operating Temperature Range 0°C ~ 70°C (With Derating)
Features Adjustable Output, Remote Sense, Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.23" H (127.0mm x 76.2mm x 31.2mm)
Approvals CB, CE
Power (Watts) - Max 55W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 201250-BLP55-3300G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Bel-Power-Solutions
Series BLP55
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 3.3V
Voltage - Output 2 5V
Voltage - Output 3 12V
Current - Output (Max) 7A, 4A, 1A
Power (Watts) 55W
Applications ITE (Commercial)
Voltage - Isolation 4.242kV (4242V)
Efficiency 70%
Operating Temperature Range 0°C ~ 70°C (With Derating)
Features Adjustable Output, Remote Sense, Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.23" H (127.0mm x 76.2mm x 31.2mm)
Approvals CB, CE
Power (Watts) - Max 55W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 201250-BLP55-3300G
BLP55-3300G Price

BLP55-3300G Datasheet
BLP55-3300G Application

BLP55-3300G Replacement
BLP55-3300G Pdf

BLP55-3300G Pinout
BLP55-3300G Image

BLP55-3300G Picture
BLP55-3300G In Stock

BLP55-3300G Distributor
BLP55-3300G External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
FIXED IND 470NH 80MA 950 MOHM
20000
GNSS Low Noise amplifier with Variable bias current
60000
12A DC/DC μModules with PLL, Output Tracking and Margining
652
MOSFET N-CH 75V 110A D2PAK
65
SURFACE MOUNT TRANSIENT VOLTAGE SUPPESSOR DIODE
16000
DUAL RS-232 PORT
461