Search
Filters

GECA20-12G

AC/DC CONVERTER 12V 20W
rohs
Rated 5/5 based on 1 customer reviews
Availability: 3,490 In Stock
Not enough quantity?
The GECA20-12G is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of GECA20-12G is SL Power Electronics Manufacture of Condor/Ault Brands. It is available in WIN SOURCE Shenzhen warehouse. The storage code of GECA20-12G is 136314. More detailed data for GECA20-12G, feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series GECA20
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 1.67A
Power (Watts) 20W
Applications ITE (Commercial)
Efficiency 80%
Operating Temperature Range 0°C ~ 45°C
Features Adjustable Output, Universal Input
Mounting Style Chassis Mount
Size / Dimension 3.50" L x 2.00" W x 0.85" H (89.1mm x 51.0mm x 21.6mm)
Approvals CB, CE
Power (Watts) - Max 20W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113316-GECA20-12G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series GECA20
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Current - Output (Max) 1.67A
Power (Watts) 20W
Applications ITE (Commercial)
Efficiency 80%
Operating Temperature Range 0°C ~ 45°C
Features Adjustable Output, Universal Input
Mounting Style Chassis Mount
Size / Dimension 3.50" L x 2.00" W x 0.85" H (89.1mm x 51.0mm x 21.6mm)
Approvals CB, CE
Power (Watts) - Max 20W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 113316-GECA20-12G
GECA20-12G Price

GECA20-12G Datasheet
GECA20-12G Application

GECA20-12G Replacement
GECA20-12G Pdf

GECA20-12G Pinout
GECA20-12G Image

GECA20-12G Picture
GECA20-12G In Stock

GECA20-12G Distributor
GECA20-12G External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST DUAL 20SSOP
6966
IC VREF SHUNT ADJ SOT23-5
767
Supply Current Typ. 50uA
16611
Sensitive Triacs (0.8A to 8A)
6000
IC OSC SINGLE TIMER 2.7MHZ 8-DIP
18230
IC TRANSCEIVER 3V BLVDS 24-TSSOP
320