GPFC250-15G

Part No :
GPFC250-15G
Catalog :
External/Internal(Off - Board) ACDC Converters
Description :
AC/DC CONVERTER 15V 180W
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
1+
$4,452.122
$4,452.122
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
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series GPFC250
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 15V
Current - Output (Max) 12A
Power (Watts) 180W (250W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 4kV (4000V)
Efficiency 80%
Operating Temperature Range 0°C ~ 50°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Style Chassis Mount
Size / Dimension 8.00" L x 5.00" W x 1.75" H (203.2mm x 127.0mm x 44.5mm)
Minimum Load Required No
Approvals CE, cURus, TUV
Power (Watts) - Max 180W (250W Forced Air)
Win Source Part Number 102015-GPFC250-15G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
The GPFC250-15G is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of GPFC250-15G is SL Power Electronics Manufacture of Condor/Ault Brands. It is available in WIN SOURCE Shenzhen warehouse. The storage code of GPFC250-15G is 137744. More detailed data for GPFC250-15G, feel free to contact us.
Products specifications
ECAD Module
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series GPFC250
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 15V
Current - Output (Max) 12A
Power (Watts) 180W (250W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 4kV (4000V)
Efficiency 80%
Operating Temperature Range 0°C ~ 50°C (With Derating)
Features Adjustable Output, PFC, Remote On/Off, Remote Sense, Standby Output, Universal Input
Mounting Style Chassis Mount
Size / Dimension 8.00" L x 5.00" W x 1.75" H (203.2mm x 127.0mm x 44.5mm)
Minimum Load Required No
Approvals CE, cURus, TUV
Power (Watts) - Max 180W (250W Forced Air)
Win Source Part Number 102015-GPFC250-15G
Popularity Medium
Fake Threat In the Open Market 67 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GPFC250-15G
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
GPFC250-15G Price

GPFC250-15G Datasheet
GPFC250-15G Application

GPFC250-15G Replacement
GPFC250-15G Pdf

GPFC250-15G Pinout
GPFC250-15G Image

GPFC250-15G Picture
GPFC250-15G In Stock

GPFC250-15G Distributor
GPFC250-15G External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
IC SUPERVISOR 1 CHANNEL SOT23-3
373
CONN HEADER VERT 16POS 2.2MM
265
CRYSTAL 24.0000MHZ 18PF SMD
240
Polymer Tantalum Capacitors 150UF 10V 2917
307
THYRISTOR 58V 250A DO214AA
281

Top Sellers