Search
Filters

HWS50-3/A

AC/DC CONVERTER 3.3V 50W
Manufacturer: TDK-Lambda Americas Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1 In Stock
Not enough quantity?
The HWS50-3/A is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of HWS50-3/A is TDK-Lambda Americas Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HWS50-3/A is 149565. More detailed data for HWS50-3/A, feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer TDK-Lambda Americas Inc.
Series HWS
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 3.3V
Current - Output (Max) 10A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 78%
Operating Temperature Range -10°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.72" L x 1.24" W x 3.23" H (119.9mm x 31.5mm x 82.0mm)
Approvals CE
Power (Watts) - Max 33W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118446-HWS50-3/A
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer TDK-Lambda Americas Inc.
Series HWS
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 3.3V
Current - Output (Max) 10A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 78%
Operating Temperature Range -10°C ~ 70°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.72" L x 1.24" W x 3.23" H (119.9mm x 31.5mm x 82.0mm)
Approvals CE
Power (Watts) - Max 33W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 118446-HWS50-3/A
HWS50-3/A Price

HWS50-3/A Datasheet
HWS50-3/A Application

HWS50-3/A Replacement
HWS50-3/A Pdf

HWS50-3/A Pinout
HWS50-3/A Image

HWS50-3/A Picture
HWS50-3/A In Stock

HWS50-3/A Distributor
HWS50-3/A External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
180mA Low Voltage CMOS LDO
200
HIGH VOLTAGE ANALOG FUNCTION SWITCH ARRAY
765
LOW DROPOUT VOLTAGE REGULATOR
387
Three quadrant triacs guaranteed commutation
7846
N-CHANNEL ENHANCEMENT MODE POWER MOSFET
5999
CMOS Voltage Converters
35
DIODE SCHOTTKY 60V 2A POWERDI123
56648