Search
Filters

HWS50-5/HD

AC/DC CONVERTER 5V 50W
Manufacturer: TDK-Lambda Americas Inc.
rohs
Rated 5/5 based on 1 customer reviews
Availability: 1,350 In Stock
Not enough quantity?
The HWS50-5/HD is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of HWS50-5/HD is TDK-Lambda Americas Inc.. It is available in WIN SOURCE Shenzhen warehouse. The storage code of HWS50-5/HD is 149566. More detailed data for HWS50-5/HD, feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer TDK-Lambda Americas Inc.
Series HWS
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 5V
Current - Output (Max) 10A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 84%
Operating Temperature Range -40°C ~ 71°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.72" L x 1.04" W x 3.23" H (119.9mm x 26.4mm x 82.0mm)
Approvals CE
Power (Watts) - Max 50W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 122173-HWS50-5/HD
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer TDK-Lambda Americas Inc.
Series HWS
Type Open Frame
Number of Outputs 1
Voltage - Input 85 ~ 265 VAC
Voltage - Output 1 5V
Current - Output (Max) 10A
Power (Watts) 50W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 84%
Operating Temperature Range -40°C ~ 71°C (With Derating)
Features Adjustable Output, DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.72" L x 1.04" W x 3.23" H (119.9mm x 26.4mm x 82.0mm)
Approvals CE
Power (Watts) - Max 50W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 122173-HWS50-5/HD
HWS50-5/HD Price

HWS50-5/HD Datasheet
HWS50-5/HD Application

HWS50-5/HD Replacement
HWS50-5/HD Pdf

HWS50-5/HD Pinout
HWS50-5/HD Image

HWS50-5/HD Picture
HWS50-5/HD In Stock

HWS50-5/HD Distributor
HWS50-5/HD External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
Smart Lowside Power Switch
13036
CAP FILM 0.047UF 10% 250VDC 2DIP
3194
IC REG LDO 5V 0.15A SOT23-5
200
POSITIVE VOLTAGE REGULATORS
12805
IC 8 BIT BUFFERED MULT DAC 16DIP
2130