Search
Filters

MINT1400A2410L01

Part No :
MINT1400A2410L01
Catalog :
External/Internal(Off - Board) ACDC Converters
Description :
AC/DC CONVERTER 24V 250W
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,132 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series MINT1400
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 270 VAC
Voltage - Output 1 24V
Current - Output (Max) 10.4A
Power (Watts) 250W (400W Forced Air)
Applications Medical
Voltage - Isolation 4kV (4000V)
Efficiency 88%
Operating Temperature Range 0°C ~ 70°C (With Derating)
Features Remote On/Off, Remote Sense, Standby Output, Universal Output
Mounting Style Chassis Mount
Size / Dimension 7.00" L x 3.94" W x 1.57" H (177.8mm x 100.0mm x 40.0mm)
Minimum Load Required No
Approvals CE, cURus
Power (Watts) - Max 250W (400W Forced Air)
Win Source Part Number 123871-MINT1400A2410L01
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
The MINT1400A2410L01 is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of MINT1400A2410L01 is SL Power Electronics Manufacture of Condor/Ault Brands. It is available in WIN SOURCE Shenzhen warehouse. The storage code of MINT1400A2410L01 is 231302. More detailed data for MINT1400A2410L01, feel free to contact us.
Products specifications
ECAD Module
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Series MINT1400
Type Open Frame
Number of Outputs 1
Voltage - Input 80 ~ 270 VAC
Voltage - Output 1 24V
Current - Output (Max) 10.4A
Power (Watts) 250W (400W Forced Air)
Applications Medical
Voltage - Isolation 4kV (4000V)
Efficiency 88%
Operating Temperature Range 0°C ~ 70°C (With Derating)
Features Remote On/Off, Remote Sense, Standby Output, Universal Output
Mounting Style Chassis Mount
Size / Dimension 7.00" L x 3.94" W x 1.57" H (177.8mm x 100.0mm x 40.0mm)
Minimum Load Required No
Approvals CE, cURus
Power (Watts) - Max 250W (400W Forced Air)
Win Source Part Number 123871-MINT1400A2410L01
Popularity Medium
Fake Threat In the Open Market 50 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MINT1400A2410L01
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
MINT1400A2410L01 Price

MINT1400A2410L01 Datasheet
MINT1400A2410L01 Application

MINT1400A2410L01 Replacement
MINT1400A2410L01 Pdf

MINT1400A2410L01 Pinout
MINT1400A2410L01 Image

MINT1400A2410L01 Picture
MINT1400A2410L01 In Stock

MINT1400A2410L01 Distributor
MINT1400A2410L01 External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
FUSE BOARD MOUNT 2A 63VDC 1206
274
HEX SCHMITT INVERTER
4
MOSFET N-CH 200V 20A TO-247AC
905
Extremely high dv/dt ruggedness
5
SENSOR TEMPERATURE I2C 8MSOP
224
3-PHASE BRIDGE DRIVER
1

Top Sellers