Search
Filters

GPMP700-48

Part No :
GPMP700-48
Catalog :
External/Internal(Off - Board) ACDC Converters
Description :
AC/DC CONVERTER 48V 900W
Rohs State :
Need to verify
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Status Obsolete(EOL)
Type Enclosed
Number of Outputs 1
Voltage - Input 90 to 264 VAC
Nominal Output Voltage 1 48V
Current - Output (Max) 14A
Power (Watts) 900W
Applications Medical
Isolation Voltage 4kV (4000V)
Efficiency 84%
Temperature Range - Operating -20°C to 70°C
Features Adjustable Output, PFC, Universal Input
Mounting Chassis Mount
Win Source Part Number 208704-MP7004
SL Power Electronics Manufacture of Condor/Ault Brands GPMP700-48 is available at WIN SOURCE. Please review product page below for detailed information, including GPMP700-48 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for GPMP700-48 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
ECAD Module
Categories Power Supplies - External/Internal (Off-Board)
Manufacturer SL Power Electronics Manufacture of Condor/Ault Brands
Status Obsolete(EOL)
Type Enclosed
Number of Outputs 1
Voltage - Input 90 to 264 VAC
Nominal Output Voltage 1 48V
Current - Output (Max) 14A
Power (Watts) 900W
Applications Medical
Isolation Voltage 4kV (4000V)
Efficiency 84%
Temperature Range - Operating -20°C to 70°C
Features Adjustable Output, PFC, Universal Input
Mounting Chassis Mount
Win Source Part Number 208704-MP7004
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for GPMP700-48
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
GPMP700-48 Price

GPMP700-48 Datasheet
GPMP700-48 Application

GPMP700-48 Replacement
GPMP700-48 Pdf

GPMP700-48 Pinout
GPMP700-48 Image

GPMP700-48 Picture
GPMP700-48 In Stock

GPMP700-48 Distributor
GPMP700-48 External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
DIODE GEN PURP 80V 100MA SMINI3
1138
N-Channel Enhancement Mode Field Effect Transistor
500
MOSFET N-CH 60V 11.2A DPAK
623
5 Volt, Byte Alterable E2PROM
12
IC VREF SERIES 1.65V/3.3V 5SOT
1000
RES SMD 0.018 OHM 1% 1W 2512
603
EMITTER UV 410NM 1A SMD
6
1 mm Pitch Double Rows Low Profile Board-to-Cable Connectors
395

Top Sellers