Search
Filters

MPB150-2012G

AC/DC CONVERTER 2X12V 150W
Manufacturer: Bel Power Solutions
rohs
Rated 5/5 based on 1 customer reviews
Availability: 72 In Stock
Not enough quantity?
The MPB150-2012G is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of MPB150-2012G is Bel Power Solutions. It is available in WIN SOURCE PHI warehouse. The storage code of MPB150-2012G is 239316. More detailed data for MPB150-2012G, feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Bel-Power-Solutions
Series MPB150
Type Open Frame
Number of Outputs 2
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Voltage - Output 2 12V
Current - Output (Max) 12.5A, 500mA
Power (Watts) 150W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 86%
Operating Temperature Range -20°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm)
Minimum Load Required Yes
Approvals CE
Power (Watts) - Max 150W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208715-MPB150-2012G
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Bel-Power-Solutions
Series MPB150
Type Open Frame
Number of Outputs 2
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 12V
Voltage - Output 2 12V
Current - Output (Max) 12.5A, 500mA
Power (Watts) 150W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 86%
Operating Temperature Range -20°C ~ 70°C (With Derating)
Features Adjustable Output, PFC, Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.00" L x 3.00" W x 1.00" H (127.0mm x 76.2mm x 25.4mm)
Minimum Load Required Yes
Approvals CE
Power (Watts) - Max 150W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 208715-MPB150-2012G
MPB150-2012G Price

MPB150-2012G Datasheet
MPB150-2012G Application

MPB150-2012G Replacement
MPB150-2012G Pdf

MPB150-2012G Pinout
MPB150-2012G Image

MPB150-2012G Picture
MPB150-2012G In Stock

MPB150-2012G Distributor
MPB150-2012G External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
3-TERMINAL FIXED VOLTAGE REGULATOR
2267
TRANS PNP 20V 6A SOT1061
424322
IC VIDEO SWITCH 5-IN/3-OUT 16DMP
1662
P-CHANNEL ENHANCEMENT MODE POWER MOSFET
20650
TVS DIODE 8VWM 25VC
7374
DIODE ZENER 18V 225MW SOT23-3
21286