Search
Filters

NLP40-7617J

AC/DC CONVERTER 48V 40W
rohs
Rated 5/5 based on 1 customer reviews
The NLP40-7617J is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of NLP40-7617J is Artesyn Embedded Technologies. It is available in WIN SOURCE PHI warehouse. The storage code of NLP40-7617J is 258082. More detailed data for NLP40-7617J, feel free to contact us.
Quantity
Price
Ext. Price
1+
$0.000
$0.000
Availability: 96,003 In Stock
Not enough quantity? Need immediate assistance?
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Artesyn Embedded Technologies
Series NLP40
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 48V
Current - Output (Max) 800mA
Power (Watts) 40W (50W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 75%
Operating Temperature Range 0°C ~ 70°C
Features DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
Minimum Load Required No
Approvals CB, CE, CCC, cURus, TUV
Power (Watts) - Max 40W (50W Forced Air)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141471-NLP40-7617J
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Artesyn Embedded Technologies
Series NLP40
Type Open Frame
Number of Outputs 1
Voltage - Input 90 ~ 264 VAC
Voltage - Output 1 48V
Current - Output (Max) 800mA
Power (Watts) 40W (50W Forced Air)
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 75%
Operating Temperature Range 0°C ~ 70°C
Features DC Input Capable, Universal Input
Mounting Style Chassis Mount
Size / Dimension 4.25" L x 2.50" W x 1.15" H (108.0mm x 63.5mm x 29.2mm)
Minimum Load Required No
Approvals CB, CE, CCC, cURus, TUV
Power (Watts) - Max 40W (50W Forced Air)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 141471-NLP40-7617J
NLP40-7617J Price

NLP40-7617J Datasheet
NLP40-7617J Application

NLP40-7617J Replacement
NLP40-7617J Pdf

NLP40-7617J Pinout
NLP40-7617J Image

NLP40-7617J Picture
NLP40-7617J In Stock

NLP40-7617J Distributor
NLP40-7617J External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
DGTL ISO 5KV 4CH GEN PURP 16SOIC
7238
MOSFET N-CH 650V 12A TO-220
143
IC REG LDO 1.8V 80MA SC70
21522
IC SRAM 4.5MBIT 150MHZ 100TQFP
50000
TVS DIODE 36VWM 58.1VC SMA
1
FIXED IND 8.2UH 105MA 2.2 OHM
4000
5.0 V, 250 mA LDO with Watchdog and RESET
2538