Search
Filters

NLP70-9693

AC/DC CONVERTER 5V 3.3V 12V 70W
Quantity
Price
Ext. Price
1+
€0.000
€0.000
Availability: 16 In Stock
Artesyn Embedded Technologies NLP70-9693 is available at WIN SOURCE. Please review product page below for detailed information, including NLP70-9693 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for NLP70-9693 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Artesyn-Embedded-Technologies
Series NLP70
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Voltage - Output 3 12V
Current - Output (Max) 10.5A, 10.5A, 650mA
Power (Watts) 70W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 70%
Operating Temperature Range 0°C ~ 70°C
Features Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.50" L x 3.00" W x 1.26" H (139.7mm x 76.2mm x 32.0mm)
Minimum Load Required Yes
Approvals CE, CSA, cURus, VDE
Power (Watts) - Max 70W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 209265-NLP70-9693
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Artesyn-Embedded-Technologies
Series NLP70
Type Open Frame
Number of Outputs 3
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 5V
Voltage - Output 2 3.3V
Voltage - Output 3 12V
Current - Output (Max) 10.5A, 10.5A, 650mA
Power (Watts) 70W
Applications ITE (Commercial)
Voltage - Isolation 3kV (3000V)
Efficiency 70%
Operating Temperature Range 0°C ~ 70°C
Features Universal Input
Mounting Style Chassis Mount
Size / Dimension 5.50" L x 3.00" W x 1.26" H (139.7mm x 76.2mm x 32.0mm)
Minimum Load Required Yes
Approvals CE, CSA, cURus, VDE
Power (Watts) - Max 70W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 209265-NLP70-9693
NLP70-9693 Price

NLP70-9693 Datasheet
NLP70-9693 Application

NLP70-9693 Replacement
NLP70-9693 Pdf

NLP70-9693 Pinout
NLP70-9693 Image

NLP70-9693 Picture
NLP70-9693 In Stock

NLP70-9693 Distributor
NLP70-9693 External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
TRANS PNP 350V 2A TO-66
128
IC REDRIVER 1CH 2GBPS 8VSSOP
119
DGTL ISO 1KV 4CH GEN PURP 16QSOP
3
500mW Hermetically Sealed Glass Zener Voltage Regulators
548
Industrial systems, Motor control, Power conversion, Battery monitors Automotive systems
150
IC REG PWM SYNC 8VFDFPN
3545
Silicon Schottky Diodes (For low-loss, fast-recovery, meter protection, bias isolation and clamping applications Integrated diffused guard ring)
1100
LM3045/LM3046/LM3086 Transistor Arrays
34