Search
Filters

S8JX-P15048

AC/DC CONVERTER 48V 150W
Manufacturer: Omron
rohs
Availability: 3,761 In Stock
The S8JX-P15048 is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of S8JX-P15048 is Omron. It is available in WIN SOURCE PHI warehouse. The storage code of S8JX-P15048 is 310825. More detailed data for S8JX-P15048 , feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Omron
Series S8JX-P
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 48V
Current - Output (Max) 3A
Power (Watts) 150W
Applications ITE (Commercial)
Efficiency 82%
Operating Temperature Range -10°C ~ 70°C
Features Load Sharing, Universal Input
Mounting Style Chassis Mount
Size / Dimension 6.32" L x 1.65" W x 3.62" H (160.5mm x 42.0mm x 92.0mm)
Approvals CE, cULus, cURus, VDE
Power (Watts) - Max 150W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 112865-S8JX-P15048
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family AC DC Converters
Manufacturer Omron
Series S8JX-P
Type Enclosed
Number of Outputs 1
Voltage - Input 85 ~ 264 VAC
Voltage - Output 1 48V
Current - Output (Max) 3A
Power (Watts) 150W
Applications ITE (Commercial)
Efficiency 82%
Operating Temperature Range -10°C ~ 70°C
Features Load Sharing, Universal Input
Mounting Style Chassis Mount
Size / Dimension 6.32" L x 1.65" W x 3.62" H (160.5mm x 42.0mm x 92.0mm)
Approvals CE, cULus, cURus, VDE
Power (Watts) - Max 150W
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 112865-S8JX-P15048
S8JX-P15048 Price

S8JX-P15048 Datasheet
S8JX-P15048 Application

S8JX-P15048 Replacement
S8JX-P15048 Pdf

S8JX-P15048 Pinout
S8JX-P15048 Image

S8JX-P15048 Picture
S8JX-P15048 In Stock

S8JX-P15048 Distributor
S8JX-P15048 External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
IC LED DRIVER RGLTR DIM VCSP85H1
10716
IC MCU 8BIT 2KB FLASH 14SOIC
3101
IC REG BUCK 5V 3A TO263-5
10172
FLEXIBLE PERIPHERAL DRIVER for interfacing with CMOS circuits Dual Peripheral Driver
1