Search
Filters

SCS120PW12

AC/DC CONVERTER 12V 120W
Manufacturer: TDK-Lambda Americas Inc.
rohs
Availability: 8,900 In Stock
The SCS120PW12 is defined as External/Internal(Off - Board) ACDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of SCS120PW12 is TDK-Lambda Americas Inc.. It is available in WIN SOURCE PHI warehouse. The storage code of SCS120PW12 is 316866. More detailed data for SCS120PW12, feel free to contact us.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Approvals CE
Size / Dimension 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm)
Mounting Style Chassis Mount
Features Adjustable Output, PFC
Operating Temperature Range 0°C ~ 60°C (With Derating)
Efficiency 85%
Win Source Part Number 106619-SCS120PW12
Applications ITE (Commercial)
Power (Watts) 120W
Current - Output (Max) 10A
Power (Watts) - Max 120W
Voltage - Isolation 3kV (3000V)
Number of Outputs 1
Type Open Frame
Series SC120
Manufacturer TDK-Lambda Americas Inc.
Family AC DC Converters
Category Power Supplies - External/Internal (Off-Board)
Voltage - Output 1 12V
Voltage - Input 90 ~ 264 VAC
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
Approvals CE
Size / Dimension 5.00" L x 3.00" W x 1.27" H (127.0mm x 76.2mm x 32.3mm)
Mounting Style Chassis Mount
Features Adjustable Output, PFC
Operating Temperature Range 0°C ~ 60°C (With Derating)
Efficiency 85%
Win Source Part Number 106619-SCS120PW12
Applications ITE (Commercial)
Power (Watts) 120W
Current - Output (Max) 10A
Power (Watts) - Max 120W
Voltage - Isolation 3kV (3000V)
Number of Outputs 1
Type Open Frame
Series SC120
Manufacturer TDK-Lambda Americas Inc.
Family AC DC Converters
Category Power Supplies - External/Internal (Off-Board)
Voltage - Output 1 12V
Voltage - Input 90 ~ 264 VAC
SCS120PW12 Price

SCS120PW12 Datasheet
SCS120PW12 Application

SCS120PW12 Replacement
SCS120PW12 Pdf

SCS120PW12 Pinout
SCS120PW12 Image

SCS120PW12 Picture
SCS120PW12 In Stock

SCS120PW12 Distributor
SCS120PW12 External/Internal(Off - Board) ACDC Converters

Image
Mfr.Part No
Description
Stock
PWM Step-up DC/DC Converter
12000
LOW DROPOUT VOLTAGE REGULATOR
809
IC TXRX RS-232 LP 28-SSOP
1940
VHF, UHF Detector and Mixer Applications
2990
PFET Buck Controller for High Power LED Drives
108