Search
Filters

PSC486-7LIR

REGULATOR SWITCHING 48V 6A
Manufacturer: Bel Power Solutions
rohs
Availability: 2,318 In Stock
The PSC486-7LIR is defined as External/Internal(Off - Board) DCDC Converters ,included in Power Supplies - External/Internal(Off - Board) group. The designer and manufactured of PSC486-7LIR is Bel Power Solutions. It is available in WIN SOURCE PHI warehouse. The storage code of PSC486-7LIR is 281728. More detailed data for PSC486-7LIR, feel free to contact us.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family DC DC Converters
Manufacturer Bel Power Solutions
Series Melcher PSC
Packaging Bulk
Type Non-Isolated
Voltage - Input 58 ~ 144 V
Output 48V
Number of Outputs 1
Output - 1 @ Current (Max) 48 VDC @ 6A
Power (Watts) 288W
Applications ITE (Commercial)
Mounting Style Chassis Mount
Operating Temperature Range -25°C ~ 71°C
Efficiency 97%
Package Module
Size / Dimension 6.84" L x 4.21" W x 1.44" H (173.7mm x 107.0mm x 36.5mm)
Power (Watts) - Max 288W
Approvals cCSAus, CE
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 117695-PSC486-7LIR
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Category Power Supplies - External/Internal (Off-Board)
Family DC DC Converters
Manufacturer Bel Power Solutions
Series Melcher PSC
Packaging Bulk
Type Non-Isolated
Voltage - Input 58 ~ 144 V
Output 48V
Number of Outputs 1
Output - 1 @ Current (Max) 48 VDC @ 6A
Power (Watts) 288W
Applications ITE (Commercial)
Mounting Style Chassis Mount
Operating Temperature Range -25°C ~ 71°C
Efficiency 97%
Package Module
Size / Dimension 6.84" L x 4.21" W x 1.44" H (173.7mm x 107.0mm x 36.5mm)
Power (Watts) - Max 288W
Approvals cCSAus, CE
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 117695-PSC486-7LIR
PSC486-7LIR Price

PSC486-7LIR Datasheet
PSC486-7LIR Application

PSC486-7LIR Replacement
PSC486-7LIR Pdf

PSC486-7LIR Pinout
PSC486-7LIR Image

PSC486-7LIR Picture
PSC486-7LIR In Stock

PSC486-7LIR Distributor
PSC486-7LIR External/Internal(Off - Board) DCDC Converters

Image
Mfr.Part No
Description
Stock
IC TEMP SWTCH OPEN DRAIN SOT23A5
2549
Amplifier Transistors NPN Silicon
20000
IC MUX/DEMUX 8X1 16SOIC
26
Schottky barrier double diodes
2990
IC REG LDO ADJ 1.5A 8DFN
283
DIODE TUNING 16V 20MA SOD-323
62000
IC OPAMP BUFFER 180MHZ 8DIP
2477