Search
Filters

2N5210TA

Part No : 2N5210TA
Catalog : Transistors(BJT) - Single
Description : TRANS NPN 50V 0.1A TO-92
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 30MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003936-2N5210TA
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
The 2N5210TA from Fairchild/ON Semiconductor is NPN Transistors(BJT) - Single device , available on TO-92-3 AMMO PACKAGE, with 200 @ 100μA, 5V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 50V, 700mV @ 1mA, 10mA, 100mA and 625mW.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 700mV @ 1mA, 10mA
Collector Cut-off Current(Max) 50nA (ICBO)
Typical Gain (hFE) (Min) 200 @ 100μA, 5V
Maximum Power Dissipation 625mW
Frequency - Transition 30MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 1003936-2N5210TA
Popularity Medium
Fake Threat In the Open Market 45 pct.
Supply and Demand Status Balance
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2N5210TA
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
2N5210TA Price

2N5210TA Datasheet
2N5210TA Application

2N5210TA Replacement
2N5210TA Pdf

2N5210TA Pinout
2N5210TA Image

2N5210TA Picture
2N5210TA In Stock

2N5210TA Distributor
2N5210TA Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
CAP CER 22UF 16V X7R 2220
126
N-channel enhancement mode vertical D-MOS transistor
1180
IC INTEGRATED CIRCUIT / USB Current-Limited Switch in Pin-Compatible Package
55
IGBT 600V 9.4A 50W TO263-3
19
Digital transistor built in resistor and zener diode Driver 60V, 1A
2634
CONVERTER DC/DC 5V 10W OUT
2
4A, 400V - 600V Hyperfast Dual Diodes
250

Top Sellers