Search
Filters

2SA1381CSTU

Part No : 2SA1381CSTU
Catalog : Transistors(BJT) - Single
Description : TRANS PNP 300V 0.1A TO-126
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 7,343 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 600mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 10mA, 10V
Maximum Power Dissipation 7W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-126
Win Source Part Number 1004159-2SA1381CSTU
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Quantity per package 60
The 2SA1381CSTU from Fairchild/ON Semiconductor is PNP Transistors(BJT) - Single device , available on TO-126 Tube/Rail, with 40 @ 10mA, 10V hFR, rated for operation over temperature range from -55°C to 150°C (TJ).The maximum of V(br)CEO ,VCE ,Current Collector and Power Dissipation are 300V, 600mV @ 2mA, 20mA, 100mA and 7W.
Products specifications
ECAD Module
Categories Discrete Semiconductor Products
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 300V
Max Vce (sat) 600mV @ 2mA, 20mA
Collector Cut-off Current(Max) 100nA (ICBO)
Typical Gain (hFE) (Min) 40 @ 10mA, 10V
Maximum Power Dissipation 7W
Frequency - Transition 150MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package TO-126
Win Source Part Number 1004159-2SA1381CSTU
Popularity Medium
Fake Threat In the Open Market 59 pct.
Supply and Demand Status Balance
Quantity per package 60
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 2SA1381CSTU
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
2SA1381CSTU Price

2SA1381CSTU Datasheet
2SA1381CSTU Application

2SA1381CSTU Replacement
2SA1381CSTU Pdf

2SA1381CSTU Pinout
2SA1381CSTU Image

2SA1381CSTU Picture
2SA1381CSTU In Stock

2SA1381CSTU Distributor
2SA1381CSTU Transistors(BJT) - Single

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 200V 14.5A TO263
800
IC MCU 8BIT 16KB FLASH 32TQFP
20
AUTO-SWITCHING POWER MULTIPLEXER
CAP TANT 15UF 6.3V 10% 1206
1825
3kVDC Isolated 2W Single & Dual Output DC/DC Converters
2
CMOS Programmable Electrically Erasable Logic Device
8
IC FPGA 147 I/O 208RQFP
30

Top Sellers