Search
Filters

4N26SR2VM

Part No : 4N26SR2VM
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 4.17KV TRANS W/BASE 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005739-4N26SR2VM
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
The 4N26SR2VM, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 4170Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 20% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005739-4N26SR2VM
Popularity Medium
Fake Threat In the Open Market 30 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 4N26SR2VM
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
4N26SR2VM Price

4N26SR2VM Datasheet
4N26SR2VM Application

4N26SR2VM Replacement
4N26SR2VM Pdf

4N26SR2VM Pinout
4N26SR2VM Image

4N26SR2VM Picture
4N26SR2VM In Stock

4N26SR2VM Distributor
4N26SR2VM Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
DIODE ZENER 56V 550MW SOD323F
300
IC MPU MPC85XX 1.067GHZ 783BGA
2
IC OPAMP DIFFERENTIAL 1MHZ 8SOIC
30
+3V/+5V, 12-Bit, Serial, Multiplying DACs in 10-Pin μMAX Package | IC DAC 12BIT A-OUT 10UMAX
10
SINGLE LOW VOLTAGE RAIL-TO-RAIL OUTPUT OPERATIONAL AMPLIFIER
28

Top Sellers