Search
Filters

4N26SVM

Part No : 4N26SVM
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 4.17KV TRANS W/BASE 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 10,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005740-4N26SVM
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
The 4N26SVM, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 4170Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 20% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Obsolete(EOL)
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 20% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005740-4N26SVM
Popularity Medium
Fake Threat In the Open Market 66 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 4N26SVM
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
4N26SVM Price

4N26SVM Datasheet
4N26SVM Application

4N26SVM Replacement
4N26SVM Pdf

4N26SVM Pinout
4N26SVM Image

4N26SVM Picture
4N26SVM In Stock

4N26SVM Distributor
4N26SVM Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
IC REG LDO 1.8V 1.5A 5DDPAK
31
Highly Integrated Dual-Channel Synchronous Rectification Controller
2
OCTAL BUS TRANSCEIVERS AND REGISTERS
4
IC SRAM 18MBIT 167MHZ 100TQFP
14
DIODE GEN PURP 200V 2A SMA
18354
ONE CHIP AM RADIO CIRCUIT
60
Optocoupler, Phototriac Output, High dV/dt, Low Input Current | OPTOISOLATOR 5.3KV TRIAC 6DIP
23

Top Sellers