Search
Filters

4N28SM

Part No : 4N28SM
Catalog : Optoisolators - Transistor,Photovoltaic Output
Description : OPTOISO 4.17KV TRANS W/BASE 6SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 8,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 10% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005752-4N28SM
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The 4N28SM, from Fairchild/ON Semiconductor, is a DC isolator, included in Optoisolators - transistor, photovoltaic Output category, packaged in a 6-SMD package and available in SMD (SMT) option.The Input-output isolation voltage is 4170Vrms. It is able to operate at 30V output voltage (Max)within a wide temperature range of -40°C to 100°C. The minimum CTR is 10% @ 10mA ,with the maximum continuous forward current of 60mA .
Products specifications
ECAD Module
Categories Isolators
Manufacturer Fairchild/ON Semiconductor
Packaging Tube/Rail
Status Active
Number of Channels 1
Isolation Voltage 4170Vrms
Minimum DC Current Transfer Ratio 10% @ 10mA
Switching Turn-On and Turn-Off Time 2μs, 2μs
Input Type DC
Maximum Output Voltage 30V
Forward Voltage 1.18V
Continuous forward current- Max 60mA
Vce Saturation (Max) 500mV
Temperature Range - Operating -40°C to 100°C
Mounting SMD (SMT)
Case / Package 6-SMD
Win Source Part Number 1005752-4N28SM
Popularity Medium
Fake Threat In the Open Market 57 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for 4N28SM
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
4N28SM Price

4N28SM Datasheet
4N28SM Application

4N28SM Replacement
4N28SM Pdf

4N28SM Pinout
4N28SM Image

4N28SM Picture
4N28SM In Stock

4N28SM Distributor
4N28SM Optoisolators - Transistor,Photovoltaic Output

Image
Mfr.Part No
Description
Stock
TRANS NPN 80V 6A TO3PF
208
DIODE SCHOTTKY 2A 30V SMA
170
Linear Voltage Regulator IC
2250
Stereo 2W Audio Power Amplifiers with DC Volume Control and Selectable Gain
82
IC FPGA 93 I/O 144FBGA
6

Top Sellers